Texas Instruments SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 74CBT162292DGGRE4

Description
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote
Description
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT162292 is a 12-bit 1-of-2 FET multiplexer/demultiplexer designed by Texas Instruments. It features TTL-compatible control input levels and includes internal pulldown resistors, which simplify circuit design by eliminating the need for external resistors. The device operates with a supply voltage range of 4V to 5.5V and can function effectively across a temperature range of -40¬8C to 85¬8C. This multiplexer/demultiplexer offers low on-state resistance, allowing for minimal propagation delay, making it suitable for high-speed applications. The device also incorporates a make-before-break feature, ensuring smooth transitions between states. Additionally, it provides isolation under power-off conditions, enhancing reliability in various applications. The A-port inputs/outputs are equipped with equivalent 25-ohm series resistors to mitigate overshoot and undershoot issues. With a latch-up performance exceeding 250 mA per JESD 17, the SN74CBT162292 is a robust choice for engineers seeking a reliable and efficient multiplexer/demultiplexer solution.

Datasheet Summary
Powered by GS/AI

The SN74CBT162292 is a 12-bit 1-of-2 FET multiplexer/demultiplexer designed by Texas Instruments. It features TTL-compatible control input levels and includes internal pulldown resistors, which simplify circuit design by eliminating the need for external resistors. The device operates with a supply voltage range of 4V to 5.5V and can function effectively across a temperature range of -40¬8C to 85¬8C. This multiplexer/demultiplexer offers low on-state resistance, allowing for minimal propagation delay, making it suitable for high-speed applications. The device also incorporates a make-before-break feature, ensuring smooth transitions between states. Additionally, it provides isolation under power-off conditions, enhancing reliability in various applications. The A-port inputs/outputs are equipped with equivalent 25-ohm series resistors to mitigate overshoot and undershoot issues. With a latch-up performance exceeding 250 mA per JESD 17, the SN74CBT162292 is a robust choice for engineers seeking a reliable and efficient multiplexer/demultiplexer solution.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT162292DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
74CBT162292DGGRE4
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 74CBT162292DGGRE4
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Multiplexers
Product Number 74CBT162292DGGRE4
Product Name SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
Ron 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT162292DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details