The CD4051B-MIL is a CMOS single 8-channel analog multiplexer/demultip
CMOS Single 8-Channel Analog Multiplexer/Demultip
CMOS Single 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 240Ohm 16-CDIP
CMOS Single 8-Channel Analog Multiplexer/Demultip
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BF3A | 747-CD4051BF3A | CD4051BF3A | CD4051BF3A |
| Product Name | CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Analog switches & muxes |
| Configuration | 1 X 1:8 MUX | 8x1 | ||
| Applications | Military | Military | ||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 20 volts | 3.3 to 20 volts | |
| Ron | 125 ohms | 240 ohms | 125 ohms | |
| Min Operating Current | 8.00E-5 mA | 4.00E-5 mA |