The TS3USB3200 is a differential single-pole, double-throw (SPDT) multiplexer designed for USB 2.0 High-Speed (480 Mbps) and Mobile High-Definition Link (MHL) or Mobility DisplayPort (MyDP) signal routing in mobile applications. It features a 16-pin UQFN package measuring 2.6 mm × 1.8 mm, operates from 2.7 V to 4.3 V, and supports overvoltage tolerance up to 5.5 V on all I/O pins. The device includes power-off protection, 1.8-V-compatible control inputs, and a typical current consumption of 40 µA. Signal bandwidth is 5.5 GHz for both USB and MHL/MyDP paths, with on-resistance of 4.6 Ω and 5.7 Ω respectively, and input capacitance of 2.5 pF. ESD ratings are 3.5 kV HBM and 1 kV CDM. The operating temperature range is −40 °C to 85 °C.
USB 2.0 High-Speed and Mobile High-Definition Link Switch w/ ID Select and Flexible Power Control 16-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035100-TS3USB3200RSV
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: SPDT, DPDT
-3db Bandwidth: 5.5GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.6 Ohm (USB), 5.7 Ohm (MHL) (Typ)
Case / Package: 16-UQFN (2.6x1.8)
Single Supply Voltage (V+): 2.7 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SW USB/MHL DPDT 16UQFN
IC SW USB/MHL DPDT 16UQFN
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TS3USB3200RSVR | 035100-TS3USB3200RSVR | TS3USB3200RSVR | TS3USB3200RSVR |
| Product Name | TS3USB3200 USB 2.0 High-Speed and Mobile High-Definition Link Switch w/ ID Select and Flexible Power Control | Interface - Interface - Analog Switches - Special Purpose - TS3USB3200RSVR | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Technology | USB | |||
| Features | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |