The SN74CBTLV16292 is a 12-bit 1-of-2 high-speed FET multiplexer/demultip
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 1131220-74CBTLV16292
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CBTLV/3B SERIES, 12 1 LINE TO 2 LINE MULTIPLEXER AND DEMUX/DECODER, TRUE OUTPUT, PDSO56, GREEN, PLASTIC, SSOP-56 Product overview: 74CBTLV16292DLRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16292DLRG
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74CBTLV16292DLRG4 | 1131220-74CBTLV16292DLRG4 | 743-74CBTLV16292DLRG4 |
| Product Name | SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16292DLRG4 | SSOP Analog Switch and Multiplexer IC |
| Configuration | 2 x 12 x SPDT (2 x 12 x 1:2) | ||
| Applications | Catalog | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |
| Ron | 3 ohms |