Texas Instruments Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC CD4016BM96G4

Description
CMOS Quad Bilateral Switch, 40MHz, SOIC, 1.5-18V Product overview: CD4016BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4016BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad Bilateral Switch, 40MHz, SOIC, 1.5-18V Product overview: CD4016BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4016BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC
747-CD4016BM96G4
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC 747-CD4016BM96G4
CMOS Quad Bilateral Switch, 40MHz, SOIC, 1.5-18V Product overview: CD4016BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4016BM96G4 can be used for catalog matching and distributor lookup.

CMOS Quad Bilateral Switch, 40MHz, SOIC, 1.5-18V Product overview: CD4016BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4016BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4 - 202334-CD4016BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4
202334-CD4016BM96G4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4 202334-CD4016BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 202334-CD4016BM96G4 Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202334-CD4016BM96G4
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-CD4016BM96G4 202334-CD4016BM96G4
Product Name Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Bandwidth 40 MHz
Min Operating Current 2.00E-5 mA
Unlock Full Specs
to access all available technical data