Texas Instruments CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BPWR

Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Dallas, TX, United States
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4052BPWR
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BPWR
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125

CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-TSSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - 006183-CD4052BPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR
006183-CD4052BPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR 006183-CD4052BPWR
Manufacturer: Texas Instruments Win Source Part Number: 006183-CD4052BPWR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 18pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4052AEEE; MAX4052AEEE-T; MAX4052ACEE; TC4052BFT; TC4052BFT(EL,N); TC4052BFT(N); Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006183-CD4052BPWR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4052B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 18pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4052AEEE; MAX4052AEEE-T; MAX4052ACEE; TC4052BFT; TC4052BFT(EL,N); TC4052BFT(N);
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 25MHz TSSOP Analog Switch and Multiplexer IC
747-CD4052BPWR
20V 25MHz TSSOP Analog Switch and Multiplexer IC 747-CD4052BPWR
20V 2-Ch 4:1 Multiplexer IC, 25MHz BW, TSSOP Product overview: CD4052BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWR can be used for catalog matching and distributor lookup.

20V 2-Ch 4:1 Multiplexer IC, 25MHz BW, TSSOP Product overview: CD4052BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14273-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14273-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14273-1-ND
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14273-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14273-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14273-2-ND
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14273-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14273-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14273-6-ND
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622530P
Multiplexer & Demultiplexer ICs 6622530P
CMOS 4-ch Analog MUX/DEMUX 16-Pin TSSOP

CMOS 4-ch Analog MUX/DEMUX 16-Pin TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 1451215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1451215
Multiplexer & Demultiplexer ICs 1451215
CMOS 4-ch Analog MUX/DEMUX 16-Pin TSSOP

CMOS 4-ch Analog MUX/DEMUX 16-Pin TSSOP

Supplier's Site
Logic, Cd4000, Mux/demux, Tssop16; Multiplexer Configuration Texas Instruments - 33AH3806 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Cd4000, Mux/demux, Tssop16; Multiplexer Configuration Texas Instruments
33AH3806
Logic, Cd4000, Mux/demux, Tssop16; Multiplexer Configuration Texas Instruments 33AH3806
LOGIC, CD4000, MUX/DEMUX, TSSOP16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LOGIC, CD4000, MUX/DEMUX, TSSOP16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BPWR
Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BPWR
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD4052BPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD4052BPWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD4052BPWR
2 240Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

2 240Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BPWR
Analog Switches, Multiplexers, Demultiplexers CD4052BPWR
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

2 Circuit IC Switch 4:1 240Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4052BPWR 006183-CD4052BPWR 747-CD4052BPWR 296-14273-1-ND 6622530P 1451215 33AH3806 CD4052BPWR CD4052BPWR CD4052BPWR
Product Name CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR 20V 25MHz TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Logic, Cd4000, Mux/demux, Tssop16; Multiplexer Configuration Texas Instruments Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:4 MUX 4x1 4x1 4x1; Dual 4:1 4x1; Dual 4:1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 20 volts 18 volts 2.5 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 240 ohms 5 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data