Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS12A44514PWRG4 |
| Product Name | TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches |
| Standards and Certifications | RoHS |
| Switch Type | 4 X SPST |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 15 ohms |