CMOS Differential 4-Channel Analog Multiplexer/Demultip
Dual 4:1 Analog Multiplexer, 16-Pin PDIP, Through Hole Product overview: CD4052BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BE can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 240Ohm 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006182-CD4052BE
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 18pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Analog Multiplexer Dual 4:1
Analog Multiplexer Dual 4:1
Analog Multiplexer Dual 4:1
IC MUX/DEMUX DUAL 4X1 16DIP
2 Circuit IC Switch 4:1 240Ohm 16-PDIP
IC, MUX/DEMUX 4CH, 4052; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BE | 747-CD4052BE | 296-2058-ND | 006182-CD4052BE | 7091980P | 7091980 | CD4052BE | CD4052BE | 33AH3805 |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Dual Through-Hole Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BE | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Ic, Mux/demux 4Ch, 4052; Multiplexer Configuration Texas Instruments |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | 4x1; Dual 4:1 | 4x1; Dual 4:1 | ||||
| Applications | Catalog | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 3 to 20 volts | 3 to 20 volts | |||||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms | 240 ohms |