Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGCR AFE7222IRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860693-AFE7222IRGCR Features: 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE7222 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860693-AFE7222IRGCR Features: 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE7222 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGCR - 860693-AFE7222IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGCR
860693-AFE7222IRGCR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGCR 860693-AFE7222IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 860693-AFE7222IRGCR Features: 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE7222 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860693-AFE7222IRGCR
Features: 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AFE7222
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860693-AFE7222IRGCR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGCR
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers