Texas Instruments CD4066B CMOS Quad Bilateral Switch CD4066BNSR

Description
CMOS Quad Bilateral Switch 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Bilateral Switch 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4066B CMOS Quad Bilateral Switch - CD4066BNSR - Texas Instruments
Dallas, TX, United States
CD4066B CMOS Quad Bilateral Switch
CD4066BNSR
CD4066B CMOS Quad Bilateral Switch CD4066BNSR
CMOS Quad Bilateral Switch 14-SO -55 to 125

CMOS Quad Bilateral Switch 14-SO -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14122-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14122-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14122-1-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14122-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14122-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14122-6-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14122-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14122-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14122-2-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BNSR - 012860-CD4066BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BNSR
012860-CD4066BNSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BNSR 012860-CD4066BNSR
Manufacturer: Texas Instruments Win Source Part Number: 012860-CD4066BNSR Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Family Name: CD4066B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4066BCSJX_Q; CD4066BCSJX; CD4066BCSJX_NL; CD4066BCSJ; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012860-CD4066BNSR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: CD4066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4066BCSJX_Q; CD4066BCSJX; CD4066BCSJX_NL; CD4066BCSJ;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40MHz 18V Analog Switch and Multiplexer IC
747-CD4066BNSR
SMD 40MHz 18V Analog Switch and Multiplexer IC 747-CD4066BNSR
4-Ch Analog Switch, SPST, 40MHz, 18V, SOP, Surface Mount Product overview: CD4066BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BNSR can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, SPST, 40MHz, 18V, SOP, Surface Mount Product overview: CD4066BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4066BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4066BNSR
Logic - Signal Switches, Multiplexers, Decoders CD4066BNSR
IC BILATERAL SW 1 X 1:1 14SOP

IC BILATERAL SW 1 X 1:1 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4066BNSR 296-14122-1-ND 012860-CD4066BNSR 747-CD4066BNSR CD4066BNSR
Product Name CD4066B CMOS Quad Bilateral Switch Analog Switches, Multiplexers, Demultiplexers Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BNSR SMD 40MHz 18V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms
Min Operating Current 2.00E-5 mA 2.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products