The TS12A44514 is a quad SPST CMOS analog switch designed for low on-state resistance and efficient signal routing. It operates with a single supply voltage ranging from 2 V to 12 V, making it versatile for various applications. The maximum on-state resistance is specified at 15 ,Ѷ with a 12 V supply, 20 ,Ѷ with a 5 V supply, and 50 ,Ѷ with a 3.3 V supply. The device features low off-leakage currents of 1 nA at 25°C and 10 nA at 85°C, ensuring minimal signal loss. It supports fast switching speeds with turn-on times of 80 ns and turn-off times of 50 ns at 12 V. The TS12A44514 is compatible with TTL/CMOS logic levels when powered at 5 V, making it suitable for digital control applications. It is available in both TSSOP and SOIC packages, providing flexibility in design integration. This product is ideal for data acquisition systems, communication circuits, and signal routing applications.
Low On-State Resistance Quad SPST CMOS Analog Switches 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS12A44514DRG4 |
| Product Name | TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches |
| Standards and Certifications | RoHS |
| Switch Type | 4 X SPST |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 15 ohms |