Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257DBQRG4

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
74CBTLV3257DBQRG4
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257DBQRG4
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257DBQRG4 - 076166-74CBTLV3257DBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257DBQRG4
076166-74CBTLV3257DBQRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257DBQRG4 076166-74CBTLV3257DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 076166-74CBTLV3257DB QRG4 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076166-74CBTLV3257DBQRG4
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SSOP Analog Switch and Multiplexer IC
743-74CBTLV3257DBQRG4
Quad SSOP Analog Switch and Multiplexer IC 743-74CBTLV3257DBQRG4
4-Channel, 2:1 Analog Switch with Power-Off Protection 16-SSOP -40 to 85 Product overview: 74CBTLV3257DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3257DBQRG 4 can be used for catalog matching and distributor lookup.

4-Channel, 2:1 Analog Switch with Power-Off Protection 16-SSOP -40 to 85 Product overview: 74CBTLV3257DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3257DBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257DBQRG4 076166-74CBTLV3257DBQRG4 743-74CBTLV3257DBQRG4
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257DBQRG4 Quad SSOP Analog Switch and Multiplexer IC
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data