Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD28ZAV AFE58JD28ZAV

Description
Manufacturer: Texas Instruments Win Source Part Number: 813104-AFE58JD28ZAV Packaging: Tray Power (Watts): 64mW Number of Bits: 12, 14 Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 16 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813104-AFE58JD28ZAV Packaging: Tray Power (Watts): 64mW Number of Bits: 12, 14 Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 16 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD28ZAV - 813104-AFE58JD28ZAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD28ZAV
813104-AFE58JD28ZAV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD28ZAV 813104-AFE58JD28ZAV
Manufacturer: Texas Instruments Win Source Part Number: 813104-AFE58JD28ZAV Packaging: Tray Power (Watts): 64mW Number of Bits: 12, 14 Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 16 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 813104-AFE58JD28ZAV
Packaging: Tray
Power (Watts): 64mW
Number of Bits: 12, 14
Voltage - Supply, Analog: 3.15V ~ 3.6V
Number of Channels: 16
Supplier Device Package: 289-NFBGA (15x15)
Manufacturer Package: 289-LFBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 813104-AFE58JD28ZAV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD28ZAV
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HCT4852BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
5 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details