Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGR ADS1294CZXGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 768083-ADS1294CZXGR Packaging: Reel package Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGT; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768083-ADS1294CZXGR Packaging: Reel package Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGT; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGR - 768083-ADS1294CZXGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGR
768083-ADS1294CZXGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGR 768083-ADS1294CZXGR
Manufacturer: Texas Instruments Win Source Part Number: 768083-ADS1294CZXGR Packaging: Reel package Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGT; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768083-ADS1294CZXGR
Packaging: Reel package
Package: 64-LFBGA
Power (Watts): 10.1mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 24
Family Name: ADS1294
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1294CZXGT;
Introduction Date: September 01, 2010
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768083-ADS1294CZXGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGR
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DG301A/BIA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP14
View Details
3 suppliers
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
5 - 3,000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details