Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1169511-DS8921M/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RS-422 Transceiver, 10Mbps, SOIC, 5V, 1 Tx/Rx Product overview: DS8921M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921M/NOPB can be used for catalog matching and distributor lookup.
transceiver 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
DIFF LINE DRIV/RCVR, RS422, SOIC-8; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422 Interface IC Diff Line Dvrs & Receiver Pair
IC TRANSCEIVER FULL 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS8921M/NOPB | 1169511-DS8921M/NOPB | 710-DS8921M/NOPB | DS8921M/NOPB | 28AH2524 | DS8921M/NOPB | DS8921M/NOPB |
| Product Name | DS8921 Differential Line Drivers and Receiver Pair | Interface - Interface - Drivers, Receivers, Transceivers - DS8921M/NOPB | 5V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Diff Line Driv/rcvr, Rs422, Soic-8; Device Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Terminators; UART | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||||
| # of Rx | 1 # | ||||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |