The SN54AC04 is a hex inverter with six independent logic gates, designed for digital signal inversion over a supply voltage range of 2V to 6V. It is housed in a 14-pin CFP (CFP (W)) package with a body size of 8.65mm × 6mm. The device operates over a temperature range of -55°C to 125°C and features a maximum propagation delay of 7ns at 5V. Inputs accept voltages up to 6V. The thermal pad is not present in this package variant.
Hex Inverters 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8760901DA |
| Product Name | SN54AC04 Hex Inverters |
| Technology | AC |