The DS26C31MJ/883 is a quad differential line driver in a 16-pin CDIP package, designed for digital data transmission over balanced lines in compliance with EIA standard RS-422. It operates from a single 5V supply, accepts TTL or CMOS input levels, and features TRI-STATE outputs with a common enable function. The device operates over a temperature range of -55°C to 125°C and includes ESD protection. It is pin compatible with the AM26LS31 and DS26LS31.
CMOS Quad TRI STATE Differential Line Drivers 16-CDIP -55 to 125
CMOS Quad TRI STATE Differential Line Drivers 16-CDIP -55 to 125 Product overview: DS26C31MJ/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C31MJ/883 can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26C31MJ/883 | 710-DS26C31MJ/883 | DS26C31MJ/883 |
| Product Name | DS26C31MQML CMOS Quad TRI STATE Differential Line Drivers | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Package Type | CDIP,CFP,LCCC | CDIP |