The MAX202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors. It operates at data rates up to 120 kbit/s and uses a charge pump with four external capacitors to generate RS-232 voltage levels from a single 5-V supply. The device meets TIA/EIA-232-F and ITU v.28 standards, and includes two drivers and two receivers. Available in a 16-pin SOIC wide (DW) package measuring 10.4 mm × 10.3 mm, it supports an operating temperature range of -40°C to 85°C. Latch-up performance exceeds 100 mA per JESD78, Class II.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | MAX202CDWRE4 |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection |
| Technology | RS232 |
| Device Type | Line / Bus Driver; Receiver |
| Features | RoHS |
| # of Rx | 2 # |