Texas Instruments AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD AM26LV32EIDR

Description
Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-SOIC -40 to 85
Request a Quote
Description
Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM26LV32E is a quadruple differential line receiver designed for high-speed balanced bus transmission up to 32 MHz, operating from a single 3.3-V supply with ±15-kV IEC ESD protection on bus pins. It features open-circuit fail-safe functionality, a ±7-V common-mode input range, and 3-state outputs for bus-organized systems. The AM26LV32EIDR variant is packaged in a 16-SOIC with dimensions of 10.2 mm × 7.8 mm and operates over a temperature range of -40°C to 85°C. It complies with TIA/EIA-422-B and ITU-T V.11 standards.

Datasheet Summary
Powered by GS/AI

The AM26LV32E is a quadruple differential line receiver designed for high-speed balanced bus transmission up to 32 MHz, operating from a single 3.3-V supply with ±15-kV IEC ESD protection on bus pins. It features open-circuit fail-safe functionality, a ±7-V common-mode input range, and 3-state outputs for bus-organized systems. The AM26LV32EIDR variant is packaged in a 16-SOIC with dimensions of 10.2 mm × 7.8 mm and operates over a temperature range of -40°C to 85°C. It complies with TIA/EIA-422-B and ITU-T V.11 standards.

Suppliers

Company
Product
Description
Supplier Links
AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD - AM26LV32EIDR - Texas Instruments
Dallas, TX, United States
AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD
AM26LV32EIDR
AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD AM26LV32EIDR
Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-SOIC -40 to 85

Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-AM26LV32EIDR
Quad 3.3V SOIC Interface Transceiver IC 710-AM26LV32EIDR
Quad Diff Line Receiver, 3.3V, 4Ch, 16-SOIC, -40 to 85C Product overview: AM26LV32EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EIDR can be used for catalog matching and distributor lookup.

Quad Diff Line Receiver, 3.3V, 4Ch, 16-SOIC, -40 to 85C Product overview: AM26LV32EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32EIDR - 009672-AM26LV32EIDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32EIDR
009672-AM26LV32EIDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32EIDR 009672-AM26LV32EIDR
Manufacturer: Texas Instruments Win Source Part Number: 009672-AM26LV32EIDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Family Name: AM26LV32E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): AM26LV32EIRGYR; AM26LV32EIPWRG4; AM26LV32EIRGYRG4; AM26LV32EINSRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 009672-AM26LV32EIDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Family Name: AM26LV32E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): AM26LV32EIRGYR; AM26LV32EIPWRG4; AM26LV32EIRGYRG4; AM26LV32EINSRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Motor Drive & Control

Buy Now Datasheet
Diff Line Receiver, -40 To 85Deg C; Ic Interface Type Texas Instruments - 33AH3699 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, -40 To 85Deg C; Ic Interface Type Texas Instruments
33AH3699
Diff Line Receiver, -40 To 85Deg C; Ic Interface Type Texas Instruments 33AH3699
DIFF LINE RECEIVER, -40 TO 85DEG C; IC Interface Type:RS422; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIFF LINE RECEIVER, -40 TO 85DEG C; IC Interface Type:RS422; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - AM26LV32EIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
AM26LV32EIDR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs AM26LV32EIDR
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS

Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26LV32EIDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV32EIDR
Drivers, Receivers, Transceivers AM26LV32EIDR
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV32EIDR 710-AM26LV32EIDR 009672-AM26LV32EIDR 33AH3699 AM26LV32EIDR AM26LV32EIDR
Product Name AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32EIDR Diff Line Receiver, -40 To 85Deg C; Ic Interface Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver Receiver; UART Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 32000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31ME-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details