The MAX202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors. It operates from a single 5-V supply using an integrated charge pump and four external capacitors, supporting data rates up to 120 kbit/s and meeting TIA/EIA-232-F and ITU V.28 standards. The MAX202IPW variant is packaged in a 16-pin TSSOP measuring 5 mm × 6.4 mm and operates over a temperature range of -40 °C to 85 °C. It includes two drivers and two receivers with latch-up performance exceeding 100 mA per JESD78, Class II.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85
Win Source Part Number: 1075175-MAX202IPW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 120Kbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TRS202EIPWR; MAX202CPW; MAX202CPWR; ADM202EARUZ; ADM202EARUZ-REEL7; ADM202EARUZ-REEL; MAX202CUEMAX202IPW .; MAX202IPW.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: MAX202IPWG4-ND,MAX20
Base Product Number: MAX202
RS-232 Line Transceiver, 5V, 16-TSSOP, Industrial Product overview: MAX202IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IPW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16TSSOP
LINE DRIV/RCVR, RS232, 120KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 5V Dual Line Driver/Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX202IPW | 1075175-MAX202IPW | 710-MAX202IPW | MAX202IPW | 29AH6458 | MAX202IPW |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Industrial 5V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Line Driv/rcvr, Rs232, 120Kbps, Tssop-16; Device Type Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | ||||
| # of Rx | 2 # | |||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |