Quadruple Differential Line Driver 16-SOIC -40 to 85
Quad Differential Line Driver, 4 Tx, 10Mbps, 5V, SOIC-16 Product overview: AM26C31ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083079-AM26C31ID
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quad RS-422A Driver AM26C31ID
RS-422 Interface IC Quad RS-422A Driver
IC, LINE DRIVER, QUAD, SMD, SOIC16; Device Type:Differential; IC Interface Type:RS422; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31ID | 710-AM26C31ID | 083079-AM26C31ID | 527918 | AM26C31ID | 29AH0896 |
| Product Name | AM26C31 Quadruple Differential Line Driver | Quad 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31ID | Line Interface ICs | RS-422 Interface IC | Ic, Line Driver, Quad, Smd, Soic16; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Line / Bus Driver; Line Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | 4 # | ||||
| # of Rx | 0 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |