The MAX202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors. It operates up to 120 kbit/s and requires four external capacitors for charge-pump operation from a single 5-V supply. It meets TIA/EIA-232-F and ITU V.28 standards, exhibits latch-up performance exceeding 100 mA per JESD78 Class II, and supports operation from -40°C to 85°C. Available in SOIC-16 packaging measuring 9.9 mm × 6 mm, it is suited for battery-powered and portable systems. The exact part number MAX202IDG4 is not listed, but its prefix matches the MAX202I series, which shares all key specifications.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
RS-232 Interface IC 5V Dual RS-232 Line Driver/Receiver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MAX202IDG4 | MAX202IDG4 |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | RS-232 Interface IC |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | |
| Features | RoHS | RoHS |
| # of Rx | 2 # |