Win Source Part Number: 1007400-TRF37B73IDSG
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1MHz ~ 6GHz
Gain: 14.5dB
Noise Figure: 4dB
Current - Supply: 52mA
P1dB: 15dBm
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TRF37B73
IC RF AMP 1MHZ-6GHZ 8WSON
IC RF AMP 1MHZ-6GHZ 8WSON
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
IC RF AMP 1MHZ-6GHZ 8WSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1007400-TRF37B73IDSGR | 296-TRF37B73IDSGRCT-ND | TRF37B73IDSGR |
| Product Name | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | ||
| Frequency Range | 1 to 6000 MHz | 1 to 6000 MHz | 1 to 6000 MHz |
| Minimum Gain | 14.5 dB | 14.5 dB | ? to 14.5 dB |
| Maximum Gain | 14.5 dB | 14.5 dB | 14.5 dB |
| Noise Figure | 4 dB | 4 dB |