Texas Instruments High-Performance Analog RF Amplifiers TRF1305C2RYPR

Description
DC TO >6.5GHZ, 5DB GAIN, DUAL FU
Request a Quote Datasheet
Description
DC TO >6.5GHZ, 5DB GAIN, DUAL FU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305C2RYPRTR-ND - DigiKey
Thief River Falls, MN, United States
DC TO >6.5GHZ, 5DB GAIN, DUAL FU

DC TO >6.5GHZ, 5DB GAIN, DUAL FU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305C2RYPRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6500 MHz
Minimum Gain 5.9 dB
Maximum Gain 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWL9580Q7 - 862703-AWL9580Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
RF Amplifiers - 2312-QPA9424TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details