Texas Instruments High-Performance Analog RF Amplifiers TRF1208RPVR

Description
10-MHZ TO 11-GHZ, 3-DB BANDWIDTH
Request a Quote Datasheet
Description
10-MHZ TO 11-GHZ, 3-DB BANDWIDTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1208RPVRTR-ND - DigiKey
Thief River Falls, MN, United States
10-MHZ TO 11-GHZ, 3-DB BANDWIDTH

10-MHZ TO 11-GHZ, 3-DB BANDWIDTH

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
TRF1208RPVR
RF and Wireless - RF Amplifiers TRF1208RPVR
10-MHZ TO 11-GHZ, 3-DB BANDWIDTH

10-MHZ TO 11-GHZ, 3-DB BANDWIDTH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-TRF1208RPVRTR-ND TRF1208RPVR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 3G/4G
Frequency Range 10 to 11000 MHz 10 to 11000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2417 - Skyworks Solutions, Inc.
Specs
Operating Voltage 24 volts
View Details