Manufacturer: Texas Instruments
Win Source Part Number: 138987-TRF1115IRGPT
Packaging: Reel - TR
Frequency: 2.5GHz
Gain: 18dB
Noise Figure: 6dB
RF Type: MMDS, WCS
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 5 V to 5.25 V
Operating Supply Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RF Mixer IC MMDS, WCS Down Converter 2.5GHz 20-QFN (4x4)
RF Down-Converter 20-QFN Product overview: TRF1115IRGPT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1115IRGPT can be used for catalog matching and distributor lookup.
RF Mixer IC MMDS, WCS Down Converter 2.5GHz 20-QFN (4x4)
IC MIXER 2.5GHZ DOWN CONV 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 138987-TRF1115IRGPT | 296-19795-2-ND | 861-TRF1115IRGPT | TRF1115IRGPT | TRF1115IRGPT |
| Product Name | RF Mixers - TRF1115IRGPT | RF Mixers | QFN Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | 20-QFN (4x4) | Surface Mount; 20-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad |