Skyworks Solutions, Inc. RF Mixers - SKY73083-21 SKY73083-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933948-SKY73083-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6) Package: 36-SMD Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933948-SKY73083-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6) Package: 36-SMD Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SKY73083-21 - 933948-SKY73083-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73083-21
933948-SKY73083-21
RF Mixers - SKY73083-21 933948-SKY73083-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933948-SKY73083-21 Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6) Package: 36-SMD Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCM (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933948-SKY73083-21
Features: RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6)
Package: 36-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-MCM (6x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
IC MIXER Product overview: SKY73083-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-21 can be used for catalog matching and distributor lookup.

IC MIXER Product overview: SKY73083-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers SKY73083-21
IC MIXER

IC MIXER

Supplier's Site
RF Mixers - SKY73083-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73083-21
RF Mixers SKY73083-21
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6)

RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 36-MCM (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 933948-SKY73083-21 861-SKY73083-21 SKY73083-21 SKY73083-21
Product Name RF Mixers - SKY73083-21 Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 36-MCM (6x6) Tape & Reel (TR) Surface Mount; 36-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MCA1-24MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 300 to 2400 MHz
View Details
Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details
MMIQ-1865LUB, Passive GaAs MMIC IQ Mixer - MMIQ-1865LUB - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 18000 to 65000 MHz
View Details