Texas Instruments TPS92638-Q1 TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming TPS92638QPWPRQ1

Description
TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming 20-HTSSOP -40 to 150
Request a Quote Datasheet
Description
TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming 20-HTSSOP -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92638-Q1 TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming - TPS92638QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS92638-Q1 TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming
TPS92638QPWPRQ1
TPS92638-Q1 TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming TPS92638QPWPRQ1
TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming 20-HTSSOP -40 to 150

TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming 20-HTSSOP -40 to 150

Buy Now Datasheet
Singapore, Singapore
Automotive HTSSOP LED Driver IC
137-TPS92638QPWPRQ1
Automotive HTSSOP LED Driver IC 137-TPS92638QPWPRQ1
Automotive 8-channel Linear LED driver with PWM dimming 20-HTSSOP -40 to 125 Product overview: TPS92638QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92638QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 8-channel Linear LED driver with PWM dimming 20-HTSSOP -40 to 125 Product overview: TPS92638QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92638QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS92638QPWPRQ1 - 848086-TPS92638QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92638QPWPRQ1
848086-TPS92638QPWPRQ1
PMIC - PMIC - LED Drivers - TPS92638QPWPRQ1 848086-TPS92638QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 848086-TPS92638QPWPR Q1 Series: Automotive, AEC-Q100 Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: TPS92638 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41953-6, -296-41953-1-ND, 296-41953-1, 296-41953-2

Manufacturer: Texas Instruments
Win Source Part Number: 848086-TPS92638QPWPRQ1
Series: Automotive, AEC-Q100
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS92638
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41953-6, -296-41953-1-ND, 296-41953-1, 296-41953-2

Buy Now Datasheet
LED Drivers - 296-41953-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41953-1-ND
LED Drivers 296-41953-1-ND
LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-41953-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41953-6-ND
LED Drivers 296-41953-6-ND
LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-41953-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41953-2-ND
LED Drivers 296-41953-2-ND
LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP

Buy Now Datasheet
Led Driver, Aec-Q100, Htssop-20, Smd Rohs Compliant Texas Instruments - 04AJ4832 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Htssop-20, Smd Rohs Compliant Texas Instruments
04AJ4832
Led Driver, Aec-Q100, Htssop-20, Smd Rohs Compliant Texas Instruments 04AJ4832
LED DRIVER, AEC-Q100, HTSSOP-20, SMD ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, HTSSOP-20, SMD ROHS COMPLIANT: YES

Supplier's Site
PMIC - LED Drivers - TPS92638QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92638QPWPRQ1
PMIC - LED Drivers TPS92638QPWPRQ1
IC PWM LED DVR 8CH 20HTSSOP

IC PWM LED DVR 8CH 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92638QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92638QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92638QPWPRQ1
IC LED DRV LIN PWM 70MA 20HTSSOP

IC LED DRV LIN PWM 70MA 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92638QPWPRQ1 137-TPS92638QPWPRQ1 848086-TPS92638QPWPRQ1 296-41953-1-ND 04AJ4832 TPS92638QPWPRQ1 TPS92638QPWPRQ1
Product Name TPS92638-Q1 TPS92638-Q1 8-Channel Linear LED Driver With PWM Dimming Automotive HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TPS92638QPWPRQ1 LED Drivers Led Driver, Aec-Q100, Htssop-20, Smd Rohs Compliant Texas Instruments PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 5 to 40 volts 5 to 40 volts 5 to 40 volts
Output Voltage 0.0 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers