6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control 48-WQFN -40 to 125
6-channel high-Voltage, constant current LED driver with Dynamic Headroom Control 48-WQFN -40 to 125 Product overview: LM3463SQX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3463SQX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear Shift Register Analog, PWM Dimming 48-WQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1320318-LM3463SQX/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 1MHz
Internal Switch(s): No
Topology: Shift Register
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 12V
Voltage - Supply (Max): 95V
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 48-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISLM3463SQX/NOPB
Base Product Number: LM3463
RoHS Status: ROHS3 Compliant
IC LED DRIVER LINEAR PWM 48WQFN
IC LED DRIVER LINEAR DIM 48WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3463SQX/NOPB | 137-LM3463SQX/NOPB | LM3463SQX/NOPB-ND | 1320318-LM3463SQX/NOPB | LM3463SQX/NOPB | LM3463SQX/NOPB |
| Product Name | LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 12 to 95 volts | 12 to 95 volts | 12 to 95 volts | |||
| Output Voltage | 0.9000 to 95 volts |