The LM2751 is a regulated switched capacitor white LED driver that operates with 2X and 1.5X voltage conversion. It supports output voltage options of 4.5V and 5.0V, with a regulation accuracy of within 3%. The device can deliver up to 150mA output current at 4.5V and 80mA at 5.0V, making it suitable for applications such as white LED display and keypad backlighting. The input voltage range is from 2.8V to 5.5V, and it features a low shutdown current of less than 1µA. The LM2751 operates efficiently with peak efficiencies exceeding 90% and requires only four low-cost ceramic capacitors, eliminating the need for inductors. It offers programmable switching frequencies of 725kHz, 300kHz, 37kHz, or 9.5kHz, allowing flexibility in design. The device is housed in a compact 10-pin SON package measuring 3mm x 3mm x 0.8mm, which aids in space-constrained applications.
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
TEXAS INSTRUMENTS LM2751SD-A/NOPB IC, LED DRIVER, CHARGE PUMP, LLP-10 Product overview: LM2751SD-A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-A/NOPB can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment
LED Driver, 1-Segment
Manufacturer: Texas Instruments
Win Source Part Number: 125593-LM2751SD-A/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 10WSON
IC LED DRV RGLTR PWM 80MA 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2751SD-A/NOPB | 137-LM2751SD-A/NOPB | LM2751SD-A/NOPB | 125593-LM2751SD-A/NOPB | LM2751SD-A/NOPB | LM2751SD-A/NOPB |
| Product Name | LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver | LED Driver IC | PMIC - PMIC - LED Drivers - LM2751SD-A/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 5.5 volts | 2.8 volts | 2.8 to 5.5 volts | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| Output Current | ? to 150 milliamps | 80 milliamps | 80 milliamps |