Texas Instruments LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MM/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MM/NOPB - Texas Instruments
Dallas, TX, United States
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402MM/NOPB
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MM/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402MM/NOPB - 111332-LM3402MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402MM/NOPB
111332-LM3402MM/NOPB
PMIC - PMIC - LED Drivers - LM3402MM/NOPB 111332-LM3402MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111332-LM3402MM/NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 111332-LM3402MM/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM3402MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
LED Drivers - LM3402MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
LED Drivers - LM3402MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Buck 42V 0.5A 1MHz LED Driver IC
137-LM3402MM/NOPB
Buck 42V 0.5A 1MHz LED Driver IC 137-LM3402MM/NOPB
42V 0.5A Buck LED Driver, PWM Dimming, 1MHz, MSOP Product overview: LM3402MM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A, 1MHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 0.5A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MM/NOPB can be used for catalog matching and distributor lookup.

42V 0.5A Buck LED Driver, PWM Dimming, 1MHz, MSOP Product overview: LM3402MM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A, 1MHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 0.5A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3402MM/NOPB
LED Lighting Drivers LM3402MM/NOPB
LED Lighting Drivers 0.5A CONSTANT CRNT BUCK REG

LED Lighting Drivers 0.5A CONSTANT CRNT BUCK REG

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - LM3402MM/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
LM3402MM/NOPB
Nixie Tube Driver/LED Driver >> LED Drivers LM3402MM/NOPB
40V Step-down 1 DC-DCVoltage Stabilizer 500mA 6V~42V VSSOP-8-0.65mm LED Drivers ROHS

40V Step-down 1 DC-DCVoltage Stabilizer 500mA 6V~42V VSSOP-8-0.65mm LED Drivers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402MM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402MM/NOPB
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Supplier's Site
PMIC - LED Drivers - LM3402MM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402MM/NOPB
PMIC - LED Drivers LM3402MM/NOPB
IC LED DRIVER RGLTR DIM 8VSSOP

IC LED DRIVER RGLTR DIM 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402MM/NOPB 111332-LM3402MM/NOPB LM3402MM/NOPBTR-ND 137-LM3402MM/NOPB LM3402MM/NOPB LM3402MM/NOPB LM3402MM/NOPB LM3402MM/NOPB
Product Name LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3402MM/NOPB LED Drivers Buck 42V 0.5A 1MHz LED Driver IC LED Lighting Drivers Nixie Tube Driver/LED Driver >> LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 42 volts 6 volts 6 to 42 volts 6 to 42 volts 6 to 42 volts
Output Voltage 0.2000 to 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LM3409HV PFET Buck Controller for High Power LED Drivers - LM3409HVMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
5 suppliers