The LM3421-Q1 is a high-voltage N-channel MOSFET controller for constant-current LED drivers, supporting buck, boost, buck-boost, and SEPIC topologies with an input voltage range of 4.5 V to 75 V. It features a 2-Ω, 1-A peak gate driver, adjustable switching frequencies up to 2 MHz, predictive off-time control, high-side current sensing, PWM and analog dimming, and protection functions including undervoltage, overvoltage, cycle-by-cycle current limit, and thermal shutdown. It is packaged in a 16-pin HTSSOP with a body size of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 150°C. The device is AEC-Q100 qualified for automotive applications.
N-Channel Controllers for Constant Current LED Drivers 16-HTSSOP -40 to 150
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1053807-LM3421Q0MHX/
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 3 V to 72 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): MAX16833BAUE/V+T; LT3761AEMSE#TRPBF; LT3755EUD#PBF; LM3421Q0MHX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LED Driver, 1-Segment, PDSO16
Automotive N-channel constant current LED controller with series DIM FET driver 16-HTSSOP -40 to 150 Product overview: LM3421Q0MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, N-Channel, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3421Q0MHX/NOPB
IC LED DRIVER CTRLR DIM 16HTSSOP
IC LED DRIVER CTRLR PWM 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3421Q0MHX/NOPB | LM3421Q0MHX/NOPBTR-ND | 1053807-LM3421Q0MHX/NOPB | LM3421Q0MHX/NOPB | 137-LM3421Q0MHX/NOPB | LM3421Q0MHX/NOPB | LM3421Q0MHX/NOPB |
| Product Name | LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers | LED Drivers | PMIC - PMIC - LED Drivers - LM3421Q0MHX/NOPB | Automotive N-Channel HTSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 4.5 to 75 volts | 4.5 to 75 volts | 4.5 volts | 4.5 to 75 volts | |||
| Output Voltage | 3 to 72 volts | 3 to 72 volts | 3 to 72 volts | 72 volts |