Texas Instruments LM3445 Triac Dimmable Offline LED Driver LM3445M/NOPB

Description
Triac Dimmable Offline LED Driver 14-SOIC
Request a Quote Datasheet
Description
Triac Dimmable Offline LED Driver 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3445 Triac Dimmable Offline LED Driver - LM3445M/NOPB - Texas Instruments
Dallas, TX, United States
LM3445 Triac Dimmable Offline LED Driver
LM3445M/NOPB
LM3445 Triac Dimmable Offline LED Driver LM3445M/NOPB
Triac Dimmable Offline LED Driver 14-SOIC

Triac Dimmable Offline LED Driver 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-LM3445M/NOPB
SOIC LED Driver IC 137-LM3445M/NOPB
Triac dimmable offline LED driver 14-SOIC Product overview: LM3445M/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445M/NOPB can be used for catalog matching and distributor lookup.

Triac dimmable offline LED driver 14-SOIC Product overview: LM3445M/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3445M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3445M/NOPB-ND
LED Drivers LM3445M/NOPB-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 14-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 14-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3445M/NOPB - 206365-LM3445M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3445M/NOPB
206365-LM3445M/NOPB
PMIC - PMIC - LED Drivers - LM3445M/NOPB 206365-LM3445M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206365-LM3445M/NOPB Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 30kHz to 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Maximum Supply Voltage: 12V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206365-LM3445M/NOPB
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 30kHz to 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3445M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3445M/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3445M/NOPB
IC LED DRIVER OFFL TRIAC 14SOIC

IC LED DRIVER OFFL TRIAC 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3445M/NOPB 137-LM3445M/NOPB LM3445M/NOPB-ND 206365-LM3445M/NOPB LM3445M/NOPB
Product Name LM3445 Triac Dimmable Offline LED Driver SOIC LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3445M/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts 8 to 12 volts 8 volts 8 to 12 volts
Output Voltage 9 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
9 suppliers
LM3492-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492QMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
6 suppliers