Texas Instruments LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator LM3492HCQMH/NOPB

Description
Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMH/NOPB - Texas Instruments
Dallas, TX, United States
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
LM3492HCQMH/NOPB
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator LM3492HCQMH/NOPB
Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125

Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
LED Drivers - 296-36932-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-36932-5-ND
LED Drivers 296-36932-5-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 50mA ~ 250mA 20-HTSSOP

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 50mA ~ 250mA 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3492HCQMH/NOPB - 1053858-LM3492HCQMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3492HCQMH/NOPB
1053858-LM3492HCQMH/NOPB
PMIC - PMIC - LED Drivers - LM3492HCQMH/NOPB 1053858-LM3492HCQMH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053858-LM3492HCQMH/ NOPB Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 65V Operating Input Voltage(Min): 4.5V Channel Output Current: 50mA to 250mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053858-LM3492HCQMH/NOPB
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 65V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 50mA to 250mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Boost HTSSOP LED Driver IC
137-LM3492HCQMH/NOPB
Automotive Dual Boost HTSSOP LED Driver IC 137-LM3492HCQMH/NOPB
Automotive high contrast 2-channel dimmable LED driver with boost converter and current regulator 20-HTSSOP -40 to 125 Product overview: LM3492HCQMH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Boost, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Boost, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3492HCQMH/NOPB can be used for catalog matching and distributor lookup.

Automotive high contrast 2-channel dimmable LED driver with boost converter and current regulator 20-HTSSOP -40 to 125 Product overview: LM3492HCQMH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Boost, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Boost, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3492HCQMH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3492HCQMH/NOPB
LED Lighting Drivers LM3492HCQMH/NOPB
LED Lighting Drivers 2-Ch Individual Dimmable LED Dvr

LED Lighting Drivers 2-Ch Individual Dimmable LED Dvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3492HCQMH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3492HCQMH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3492HCQMH/NOPB
IC LED DRV RGLTR 20HTSSOP

IC LED DRV RGLTR 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3492HCQMH/NOPB 296-36932-5-ND 1053858-LM3492HCQMH/NOPB 137-LM3492HCQMH/NOPB LM3492HCQMH/NOPB LM3492HCQMH/NOPB
Product Name LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator LED Drivers PMIC - PMIC - LED Drivers - LM3492HCQMH/NOPB Automotive Dual Boost HTSSOP LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts 4.5 to 65 volts 4.5 volts 4.5 to 65 volts
Output Voltage 65 volts
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LED Driver IC - 137-LM3466MRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
LED Driver IC - 137-LM3431MHX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 4.5 to 36 volts
Number of Channels 3 #
Package Type Bulk
View Details
3 suppliers