Texas Instruments LED Driver IC LM2751SDX-A

Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 Product overview: LM2751SDX-A from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 Product overview: LM2751SDX-A from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LM2751SDX-A
LED Driver IC 137-LM2751SDX-A
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 Product overview: LM2751SDX-A from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-A can be used for catalog matching and distributor lookup.

Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 Product overview: LM2751SDX-A from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 1218864-LM2751SDX-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1218864-LM2751SDX-A
Integrated Circuits (ICs) - PMIC - LED Drivers 1218864-LM2751SDX-A
Win Source Part Number: 1218864-LM2751SDX-A Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 4,500 Mounting: SMD (SMT) Voltage - Output: 5V Current - Output / Channel: 80mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.8V Voltage - Supply (Max): 5.5V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM2751 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1218864-LM2751SDX-A
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 4,500
Mounting: SMD (SMT)
Voltage - Output: 5V
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.8V
Voltage - Supply (Max): 5.5V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM2751
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
PMIC - LED Drivers - LM2751SDX-A - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2751SDX-A
PMIC - LED Drivers LM2751SDX-A
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2751SDX-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2751SDX-A
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2751SDX-A
IC LED DRV RGLTR PWM 80MA 10WSON

IC LED DRV RGLTR PWM 80MA 10WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2751SDX-A 1218864-LM2751SDX-A LM2751SDX-A LM2751SDX-A
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5 volts 5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Package Type 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products