525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 6-WSON -40 to 125
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
IC LED DRVR RGLTR PWM 2.8A 6WSON
IC LED DRVR RGLTR PWM 2.8A 6WSON
525kHz/1.6MHz, constant current boost and SEPIC LED driver with internal compensation 6-WSON -40 to 125 Product overview: LM3410XSDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 525kHz, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 525kHz, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XSDX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778942-LM3410XSDX/NO
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 24 V
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WSON (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 2.8A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): RN5T659U; RT9285CPQX; MAX8630YETD25; MIC2844AYMT;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM 2.8A 6WSON
IC LED DRVR RGLTR DIM 2.8A 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XSDX/NOPB | 296-LM3410XSDX/NOPBTR-ND | 137-LM3410XSDX/NOPB | 778942-LM3410XSDX/NOPB | LM3410XSDX/NOPB | LM3410XSDX/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | Boost 525kHz 1.6MHz LED Driver IC | Board Mount LED Drivers - LM3410XSDX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 24 volts | 3 to 24 volts |