Texas Instruments LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost LM2796TL/NOPB

Description
Dual-Display White LED Driver with 3/2x Switched Capacitor Boost 18-DSBGA -30 to 85
Request a Quote Datasheet
Description
Dual-Display White LED Driver with 3/2x Switched Capacitor Boost 18-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TL/NOPB - Texas Instruments
Dallas, TX, United States
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost
LM2796TL/NOPB
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost LM2796TL/NOPB
Dual-Display White LED Driver with 3/2x Switched Capacitor Boost 18-DSBGA -30 to 85

Dual-Display White LED Driver with 3/2x Switched Capacitor Boost 18-DSBGA -30 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM2796TL/NOPB - 298599-LM2796TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2796TL/NOPB
298599-LM2796TL
PMIC - PMIC - LED Drivers - LM2796TL/NOPB 298599-LM2796TL
Manufacturer: Texas Instruments Win Source Part Number: 298599-LM2796TL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 18-TuSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 298599-LM2796TL
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 18-TuSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM2796TL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 18-DSBGA

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 18-DSBGA

Buy Now Datasheet
Singapore, Singapore
Dual Boost LED Driver IC
137-LM2796TL/NOPB
Dual Boost LED Driver IC 137-LM2796TL/NOPB
Dual-display white LED driver with 3/2x switched capacitor Boost 18-DSBGA -30 to 85 Product overview: LM2796TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2796TL/NOPB can be used for catalog matching and distributor lookup.

Dual-display white LED driver with 3/2x switched capacitor Boost 18-DSBGA -30 to 85 Product overview: LM2796TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2796TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2796TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2796TL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2796TL/NOPB
IC LED DRV RGLTR PWM 18DSBGA

IC LED DRV RGLTR PWM 18DSBGA

Supplier's Site
PMIC - LED Drivers - LM2796TL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2796TL/NOPB
PMIC - LED Drivers LM2796TL/NOPB
IC LED DRIVER RGLTR DIM 18TUSMD

IC LED DRIVER RGLTR DIM 18TUSMD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM2796TL/NOPB 298599-LM2796TL LM2796TL/NOPBTR-ND 137-LM2796TL/NOPB LM2796TL/NOPB LM2796TL/NOPB
Product Name LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost PMIC - PMIC - LED Drivers - LM2796TL/NOPB LED Drivers Dual Boost LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Efficiency 80 %
Number of Channels 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

LM2758 Switched Capacitor Flash LED Driver in micro SMD - LM2758TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current ? to 700 milliamps
View Details
7 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
Board Mount LED Drivers - LM2791LD-H/NOPB - 762045-LM2791LD-H/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers