The LM27965 is a dual-display white LED driver with an I2C-compatible brightness control interface, designed for applications such as mobile phone and PDA backlighting. It features a 24-pin WQFN package measuring 4 mm × 4 mm × 0.8 mm and supports a total LED drive current of 180 mA across three independently controllable groups. The device operates from a 2.7 V to 5.5 V input, includes an adaptive 1× to 3/2× charge pump for high efficiency without an inductor, and provides 0.3% current matching between LEDs. It supports resistor-programmabl
Dual Display White LED Driver with I2C Compatible Brightness Control 24-WQFN
IC LED DRIVER RGLTR DIM 24WQFN
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | LM27965SQX-M/NOPB | LM27965SQX-M/NOPB |
| Product Name | LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Input Voltage | 2.7 to 5.5 volts | |
| Efficiency | 91 % | |
| Number of Channels | 8 # |