AMETEK Programmable Power AC Source 1001A

Description
The 1001A is a 1000 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-260V Input Power: 115/230V The Elgar 1001A AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 1001A is single phase and has a voltage rating of 1000 VA.
Description
The 1001A is a 1000 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-260V Input Power: 115/230V The Elgar 1001A AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 1001A is single phase and has a voltage rating of 1000 VA.

Suppliers

Company
Product
Description
Supplier Links
AC Source 1001A
The 1001A is a 1000 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-260V Input Power: 115/230V The Elgar 1001A AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 1001A is single phase and has a voltage rating of 1000 VA.

The 1001A is a 1000 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: 1000VA
  • Voltage range: 0-260V
  • Input Power: 115/230V

The Elgar 1001A AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 1001A is single phase and has a voltage rating of 1000 VA.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1001A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
1606 Power Supply - 1606-XLS240-UPSC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 22.5 volts
View Details