Triad Magnetics AC DC Desktop, Wall Power Adapters WSU075-2400-R13

Description
7.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2176-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2176-ND
AC DC Desktop, Wall Power Adapters 237-2176-ND
7.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 7.5V, 2.4A; Power Supply Approvals Triad Magnetics - 05AC7666 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 7.5V, 2.4A; Power Supply Approvals Triad Magnetics
05AC7666
Wall Mount Adaptor, Ac-Dc, 7.5V, 2.4A; Power Supply Approvals Triad Magnetics 05AC7666
WALL MOUNT ADAPTOR, AC-DC, 7.5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 7.5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2176-ND 05AC7666
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 7.5V, 2.4A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1416-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details