9V 23W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
ADAPTOR, AC-DC, 9V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:22.5W; Output Voltage - Output 1:9V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER ADAPTER, WALL PLUG IN, INPUT: 0.8AMP 100-240VAC 50/60HZ, OUTPUT: 2.5AMP 9VDC, AUSTRALIA EUROPE NORTH AMERICA AND UNITED KINGDOM INSERT STYLES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 237-2140-ND | 92Y4379 | 109292356 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 9V, 2.5A; Power Supply Approvals Triad Magnetics | Power Supply |
| Type | 1 | DC Power Supply | |
| Form Factor | Wall Mount | ||
| Operating Temperature | 0 to 45 C (32 to 113 F) | ||
| AC Output Voltage | 9.0 volts | ||
| DC Output Voltage | 9.0 volts | 9.0 volts |