AMETEK Programmable Power DC Power Supply DCR20-25B2

Description
The DCR20-25B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 50 ms transient response - 50% load change typical 0.03% line and load regulation (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The DCR20-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR20-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet
Description
The DCR20-25B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 50 ms transient response - 50% load change typical 0.03% line and load regulation (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The DCR20-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR20-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR20-25B2
The DCR20-25B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 50 ms transient response - 50% load change typical 0.03% line and load regulation (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The DCR20-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR20-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

The DCR20-25B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-25A
  • Power: 500W
  • 115 VAC single phase input standard
  • 50/60 Hz operation without derating
  • 50 ms transient response - 50% load change typical
  • 0.03% line and load regulation (typical)
  • Low-Level Remote Sensing
  • Manual & Automatic Control
  • Direct & Master-Slave Paralleling & Series Operation
  • 19" Rack Mountable
  • Low Ripple and Noise
  • Amperage and Voltage Meters
  • Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode
  • Remote voltage and resistance programming for both voltage and current modes standard
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard on all models

The DCR20-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR20-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR20-25B2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - QRD20-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details