Texas Instruments 6.6A 1150kHz TSSOP Voltage Regulator IC LM20154MHE

Description
6.6A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM20154MHE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6A, 1150kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.6A, 1150kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20154MHE can be used for catalog matching and distributor lookup.
Request a Quote
Description
6.6A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM20154MHE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6A, 1150kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.6A, 1150kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20154MHE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
6.6A 1150kHz TSSOP Voltage Regulator IC
739-LM20154MHE
6.6A 1150kHz TSSOP Voltage Regulator IC 739-LM20154MHE
6.6A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM20154MHE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6A, 1150kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.6A, 1150kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20154MHE can be used for catalog matching and distributor lookup.

6.6A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM20154MHE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6A, 1150kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.6A, 1150kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20154MHE can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20154MHE - 754255-LM20154MHE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20154MHE
754255-LM20154MHE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20154MHE 754255-LM20154MHE
Manufacturer: Texas Instruments Win Source Part Number: 754255-LM20154MHE Manufacturer Homepage: www.ti.com Reference case: TSSOP-16 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 754255-LM20154MHE
Manufacturer Homepage: www.ti.com
Reference case: TSSOP-16
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM20154MHE 754255-LM20154MHE
Product Name 6.6A 1150kHz TSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20154MHE
Package Type Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 75
View Details
DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details