3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 905X5433200 |
| Product Name | TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SO PowerPAD |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO |
| Output Voltage | 0.8000 to 25 volts |