The LM22677TJE-5.0/NOPB is a 42-V, 5-A step-down voltage regulator with a fixed 5-V output, housed in a TO-263 (NDR) package measuring 10.16 mm by 9.85 mm. It operates with an input voltage range of 4.5 V to 42 V, features an integrated 100-mΩ N-channel MOSFET, and has a default switching frequency of 500 kHz with adjustable frequency up to 1 MHz. The device includes integrated soft-start, a precision enable input, and operates over a junction temperature range of -40°C to +125°C. The exposed pad is connected to ground for thermal performance. It supports synchronization and is fully WEBENCH enabled.
5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency 7-TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197157-LM22677TJE-5
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-7 Thin
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2267
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-7 Thin
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LT1956IGN-5; LT1956EFE-5#TRPBF; LT1956IFE-5#PBF;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A TO263-7
Switching Voltage Regulators 5A SD Vtg Reg
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22677TJE-5.0/NOPB | 1197157-LM22677TJE-5.0/NOPB | LM22677TJE-5.0/NOPBTR-ND | LM22677TJE-5.0/NOPB | LM22677TJE-5.0/NOPB | LM22677TJE-5.0/NOPB | LM22677TJE-5.0/NOPB | LM22677TJE-5.0/NOPB |
| Product Name | LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22677TJE-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |