Texas Instruments 1.5A 5V 30V DC-DC Converter IC 78ST105HC

Description
1.5A DC/DC Controller, 5V Out, 30V In, SIP Product overview: 78ST105HC from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-78ST105HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A DC/DC Controller, 5V Out, 30V In, SIP Product overview: 78ST105HC from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-78ST105HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 5V 30V DC-DC Converter IC - 132-78ST105HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 5V 30V DC-DC Converter IC
132-78ST105HC
1.5A 5V 30V DC-DC Converter IC 132-78ST105HC
1.5A DC/DC Controller, 5V Out, 30V In, SIP Product overview: 78ST105HC from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-78ST105HC can be used for catalog matching and distributor lookup.

1.5A DC/DC Controller, 5V Out, 30V In, SIP Product overview: 78ST105HC from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-78ST105HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - 78ST105HC - 858260-78ST105HC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 78ST105HC
858260-78ST105HC
Power Supplies Board Mount DCDC Converters - 78ST105HC 858260-78ST105HC
Manufacturer: Texas Instruments Win Source Part Number: 858260-78ST105HC Series: 78ST100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1.5A 7V - 30V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 78ST1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q736299, 78ST105HC-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 858260-78ST105HC
Series: 78ST100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1.5A 7V - 30V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 78ST1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q736299, 78ST105HC-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-78ST105HC 858260-78ST105HC
Product Name 1.5A 5V 30V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - 78ST105HC
Package Type Other; SIP Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
345kHz TSSOP DC-DC Converter IC - 715-IRU3146CF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 13.6 volts
IOUT 50 amps
View Details