Texas Instruments DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters DCP021205U/1K

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Dallas, TX, United States
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP021205U/1K
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters DCP021205U/1K
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1378233-DCP021205U/1K - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1378233-DCP021205U/1K
Power Supplies - Board Mount - DC DC Converters 1378233-DCP021205U/1K
Win Source Part Number: 1378233-DCP021205U/1 K Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: DCP02 (2W) Product Status: Active Features: OTP Package / Case: 28-SOIC (0.295", 7.50mm Width), 12 Leads Supplier Device Package: 12-SOP Base Product Number: DCP021205 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: ITE (Commercial) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 2 W Voltage - Input (Max): 13.2V Number of Outputs: 1 Voltage - Isolation: 1 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 5V Efficiency: 83%

Win Source Part Number: 1378233-DCP021205U/1K
Category: Power Supplies - Board Mount - DC DC Converters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: DCP02 (2W)
Product Status: Active
Features: OTP
Package / Case: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Supplier Device Package: 12-SOP
Base Product Number: DCP021205
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: ITE (Commercial)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 400mA
Power (Watts): 2 W
Voltage - Input (Max): 13.2V
Number of Outputs: 1
Voltage - Isolation: 1 kV
Voltage - Input (Min): 10.8V
Voltage - Output 1: 5V
Efficiency: 83%

Buy Now Datasheet
Isolated 2W 5V 400mA DC-DC Converter IC - 132-DCP021205U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 5V 400mA DC-DC Converter IC
132-DCP021205U/1K
Isolated 2W 5V 400mA DC-DC Converter IC 132-DCP021205U/1K
2W Isolated DC/DC Converter, 5V/400mA, SOP, 1kV Isolation Product overview: DCP021205U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP021205U/1K can be used for catalog matching and distributor lookup.

2W Isolated DC/DC Converter, 5V/400mA, SOP, 1kV Isolation Product overview: DCP021205U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP021205U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP021205U/1K 1378233-DCP021205U/1K 132-DCP021205U/1K
Product Name DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters Power Supplies - Board Mount - DC DC Converters Isolated 2W 5V 400mA DC-DC Converter IC
Package Type Other; PDIP,SOP SOIC; Other; Tape & Reel Other; SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts 10.8 to 13.2 volts 5 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data