Texas Instruments Power Supplies Board Mount DCDC Converters - PT4104A PT4104A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930942-PT4104A Series: PT4100 (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 3A 18V - 40V Input Package: Tray Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT4104 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930942-PT4104A Series: PT4100 (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 3A 18V - 40V Input Package: Tray Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT4104 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT4104A - 930942-PT4104A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4104A
930942-PT4104A
Power Supplies Board Mount DCDC Converters - PT4104A 930942-PT4104A
Manufacturer: Texas Instruments Win Source Part Number: 930942-PT4104A Series: PT4100 (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 3A 18V - 40V Input Package: Tray Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT4104 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930942-PT4104A
Series: PT4100 (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 3A 18V - 40V Input
Package: Tray
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT4104
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930942-PT4104A
Product Name Power Supplies Board Mount DCDC Converters - PT4104A
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details