Texas Instruments TPS65138 Dual Output AMOLED Display Power Supply TPS65138ADRCR

Description
Dual Output AMOLED Display Power Supply 10-VSON -40 to 85
Request a Quote
Description
Dual Output AMOLED Display Power Supply 10-VSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65138ADRCR is a dual output power supply specifically designed for AMOLED displays, providing both positive and negative voltage rails. It operates within an input voltage range of 2.9V to 4.5V and delivers a fixed positive output voltage of 4.62V with a maximum output current of 300mA. The negative output voltage is digitally programmable, ranging from -2.2V to -6.2V, with a default value of -4.9V. This device features excellent line and load regulation, ensuring minimal disturbance to the display during operation. It includes built-in short circuit protection and thermal shutdown capabilities to enhance reliability. The TPS65138ADRCR is housed in a compact 3mm x 3mm QFN package, making it suitable for space-constrained applications. It is particularly well-suited for battery-operated devices, such as mobile phones, where efficient power management is critical.

Datasheet Summary
Powered by GS/AI

The TPS65138ADRCR is a dual output power supply specifically designed for AMOLED displays, providing both positive and negative voltage rails. It operates within an input voltage range of 2.9V to 4.5V and delivers a fixed positive output voltage of 4.62V with a maximum output current of 300mA. The negative output voltage is digitally programmable, ranging from -2.2V to -6.2V, with a default value of -4.9V. This device features excellent line and load regulation, ensuring minimal disturbance to the display during operation. It includes built-in short circuit protection and thermal shutdown capabilities to enhance reliability. The TPS65138ADRCR is housed in a compact 3mm x 3mm QFN package, making it suitable for space-constrained applications. It is particularly well-suited for battery-operated devices, such as mobile phones, where efficient power management is critical.

Suppliers

Company
Product
Description
Supplier Links
TPS65138 Dual Output AMOLED Display Power Supply - TPS65138ADRCR - Texas Instruments
Dallas, TX, United States
TPS65138 Dual Output AMOLED Display Power Supply
TPS65138ADRCR
TPS65138 Dual Output AMOLED Display Power Supply TPS65138ADRCR
Dual Output AMOLED Display Power Supply 10-VSON -40 to 85

Dual Output AMOLED Display Power Supply 10-VSON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS65138ADRCR
Product Name TPS65138 Dual Output AMOLED Display Power Supply
Package Type Other; VSON
Unlock Full Specs
to access all available technical data

Similar Products

UC1854 High Power Factor Preregulator - 5962-9326101MEA - Texas Instruments
Specs
Package Type Other; CDIP
Features Average Current Mode,Enable
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers