The UC1854 is a high-power factor preregulator designed to achieve active power factor correction in offline AC-to-DC converters, minimizing line current distortion. It is packaged in a 16-pin ceramic dual in-line package (CDIP) with a body size of 6.92 mm × 19.56 mm. The device operates over a temperature range of -55°C to 125°C, uses average current-mode control for stable, low-distortion sinusoidal line current, and includes a 1-A totem-pole gate driver, a 7.5-V precision voltage reference, and fixed-frequency PWM drive up to 200 kHz. It supports worldwide line voltage operation from 75 V to 275 V and line frequencies from 50 Hz to 400 Hz.
High Power Factor Preregulator 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-9326101MEA |
| Product Name | UC1854 High Power Factor Preregulator |
| Package Type | Other; CDIP |